Gantner Instruments, Inc. Digital Output Module Q.raxx XE D105

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 Digital outputs: status, single bit or bitset Fast response time: up to 10 µs per channel High load capacity: 30 VDC / 500 mA, short circuit proof 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 Digital outputs: status, single bit or bitset Fast response time: up to 10 µs per channel High load capacity: 30 VDC / 500 mA, short circuit proof 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module - Q.raxx XE D105 - Gantner Instruments, Inc.
San Diego, CA, United States
Digital Output Module
Q.raxx XE D105
Digital Output Module Q.raxx XE D105
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 16 Digital outputs: status, single bit or bitset Fast response time: up to 10 µs per channel High load capacity: 30 VDC / 500 mA, short circuit proof 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 16 Digital outputs: status, single bit or bitset
  • Fast response time: up to 10 µs per channel
  • High load capacity: 30 VDC / 500 mA, short circuit proof
  • 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE D105
Product Name Digital Output Module
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Status
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6260-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs Relay / Switch Input
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details