Gantner Instruments, Inc. Universal Measurement Module Q.raxx XE A101

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module - Q.raxx XE A101 - Gantner Instruments, Inc.
San Diego, CA, United States
Universal Measurement Module
Q.raxx XE A101
Universal Measurement Module Q.raxx XE A101
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel 2 Digital inputs or outputs: Status, trigger, tare, alarm, command Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE
  • High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel
  • 2 Digital inputs or outputs: Status, trigger, tare, alarm, command
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A101
Product Name Universal Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details