Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication.
Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device.
Interfaces
Ethernet TCP / IP
RS-485: 6 interfaces
CAN (optional)
SDI-12: 1
Data storage
RAM [MB]: 64
SD card
USB expandable
Connectivity
Configuration (local or remote) via GI.bench
Modem (optional)
GI.cloud connection
DAQ Modules
Number of DAQ modules: DAQ module integrated
Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays
Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019
Data logging / Control
Sampling rate up to 100 Hz
Continuous / event-based logging
Number of data loggers with arithmetics, filters: 4
Programming
Programmable edge computing functionality non real time
Apps (external) can be installed
Display with touch (optional)
Typical power consumption [W]: <8
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication.
Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device.
Interfaces
- Ethernet TCP / IP
- RS-485: 6 interfaces
- CAN (optional)
- SDI-12: 1
Data storage
- RAM [MB]: 64
- SD card
- USB expandable
Connectivity
- Configuration (local or remote) via GI.bench
- Modem (optional)
- GI.cloud connection
DAQ Modules
- Number of DAQ modules: DAQ module integrated
- Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays
- Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019
Data logging / Control
- Sampling rate up to 100 Hz
- Continuous / event-based logging
- Number of data loggers with arithmetics, filters: 4
Programming
- Programmable edge computing functionality non real time
- Apps (external) can be installed
- Display with touch (optional)
- Typical power consumption [W]: <8