Gantner Instruments, Inc. Data Acquisition System Q.monixx A117 D

Description
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local ­storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device. Interfaces Ethernet TCP / IP RS-485: 6 interfaces CAN (optional) SDI-12: 1 Data storage RAM [MB]: 64 SD card USB expandable Connectivity Configuration (local or remote) via GI.bench Modem (optional) GI.cloud connection DAQ Modules Number of DAQ modules: DAQ module integrated Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019 Data logging / Control Sampling rate up to 100 Hz Continuous / event-based logging Number of data loggers with arithmetics, filters: 4 Programming Programmable edge computing functionality non real time Apps (external) can be installed Display with touch (optional) Typical power consumption [W]: <8
Datasheet
Description
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local ­storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device. Interfaces Ethernet TCP / IP RS-485: 6 interfaces CAN (optional) SDI-12: 1 Data storage RAM [MB]: 64 SD card USB expandable Connectivity Configuration (local or remote) via GI.bench Modem (optional) GI.cloud connection DAQ Modules Number of DAQ modules: DAQ module integrated Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019 Data logging / Control Sampling rate up to 100 Hz Continuous / event-based logging Number of data loggers with arithmetics, filters: 4 Programming Programmable edge computing functionality non real time Apps (external) can be installed Display with touch (optional) Typical power consumption [W]: <8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition System - Q.monixx A117 D - Gantner Instruments, Inc.
San Diego, CA, United States
Data Acquisition System
Q.monixx A117 D
Data Acquisition System Q.monixx A117 D
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local ­storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device. Interfaces Ethernet TCP / IP RS-485: 6 interfaces CAN (optional) SDI-12: 1 Data storage RAM [MB]: 64 SD card USB expandable Connectivity Configuration (local or remote) via GI.bench Modem (optional) GI.cloud connection DAQ Modules Number of DAQ modules: DAQ module integrated Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019 Data logging / Control Sampling rate up to 100 Hz Continuous / event-based logging Number of data loggers with arithmetics, filters: 4 Programming Programmable edge computing functionality non real time Apps (external) can be installed Display with touch (optional) Typical power consumption [W]: <8

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2 relay outputs and 4 serial ports for communication.

Also included are 4 data loggers for parallel data acquisition to either local ­storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on the device.

Interfaces

  • Ethernet TCP / IP
  • RS-485: 6 interfaces
  • CAN (optional)
  • SDI-12: 1

Data storage

  • RAM [MB]: 64
  • SD card
  • USB expandable

Connectivity

  • Configuration (local or remote) via GI.bench
  • Modem (optional)
  • GI.cloud connection

DAQ Modules

  • Number of DAQ modules: DAQ module integrated
  • Digital inputs and outputs: 8 input, up to 2 kHz / 4 output / 2 relays
  • Analog Input: 8 multi-purpose (voltage, current, resistance, Pt100, Pt1000), other configurations Q3/2019

Data logging / Control

  • Sampling rate up to 100 Hz
  • Continuous / event-based logging
  • Number of data loggers with arithmetics, filters: 4

Programming

  • Programmable edge computing functionality non real time
  • Apps (external) can be installed
  • Display with touch (optional)
  • Typical power consumption [W]: <8
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition Systems and Instruments
Product Number Q.monixx A117 D
Product Name Data Acquisition System
Form Factor DIN Rail
Auxiliary Outputs Relay Output; Status
User Interface Touch Screen
Host Connection RS232/422/485; USB; Ethernet
Transmission Rate 100000 kbps
Unlock Full Specs
to access all available technical data