Gantner Instruments, Inc. Multi-Channel Module for Voltages Q.brixx XL A103

Description
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage, current via shunt connector Isolation voltage 100 VDC High accuracy digitalization: 24 bit ADC, 100 Hz sample rate per channel 2 digital in and 2 outputs: input: state, tare, memory reset output: state, alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, arithmetic, alarm Galvanic isolation: channel to channel, isolation voltage 100VDC, power supply and interface, isolation voltage 500 VDC
Datasheet
Description
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage, current via shunt connector Isolation voltage 100 VDC High accuracy digitalization: 24 bit ADC, 100 Hz sample rate per channel 2 digital in and 2 outputs: input: state, tare, memory reset output: state, alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, arithmetic, alarm Galvanic isolation: channel to channel, isolation voltage 100VDC, power supply and interface, isolation voltage 500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Module for Voltages - Q.brixx XL A103 - Gantner Instruments, Inc.
San Diego, CA, United States
Multi-Channel Module for Voltages
Q.brixx XL A103
Multi-Channel Module for Voltages Q.brixx XL A103
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage, current via shunt connector Isolation voltage 100 VDC High accuracy digitalization: 24 bit ADC, 100 Hz sample rate per channel 2 digital in and 2 outputs: input: state, tare, memory reset output: state, alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, arithmetic, alarm Galvanic isolation: channel to channel, isolation voltage 100VDC, power supply and interface, isolation voltage 500 VDC

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • High density and flexibility with16 modules in one system in any constellation
  • Connectable to Controller Q.station
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 8 galvanic isolated input channels: differential voltage, current via shunt connector Isolation voltage 100 VDC
  • High accuracy digitalization: 24 bit ADC, 100 Hz sample rate per channel
  • 2 digital in and 2 outputs: input: state, tare, memory reset output: state, alarm, threshold
  • Signal conditioning: linearization, digital filter, average, scaling, min/max storage, arithmetic, alarm
  • Galvanic isolation: channel to channel, isolation voltage 100VDC, power supply and interface, isolation voltage 500 VDC
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XL A103
Product Name Multi-Channel Module for Voltages
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Transmission Rate 48000 kbps
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module - IDAQ-841-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Rack Mount
User Interface None
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details