Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
High density and flexibility with16 modules in one system in any constellation
Connectable to Controller Q.station
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 … 30 VDC
Key Features
2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE
High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel
2 Digital inputs or outputs: Status, trigger, tare, alarm, command
Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
- High density and flexibility with16 modules in one system in any constellation
- Connectable to Controller Q.station
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 … 30 VDC
Key Features
- 2 Universal analog input channels: Voltage, current, resistance, potentiometer, RTD, thermocouple, strain gage (full-, half-, and quarter-bridge configuration), IEPE
- High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel
- 2 Digital inputs or outputs: Status, trigger, tare, alarm, command
- Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
- 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank