Gantner Instruments, Inc. Digital Measurement Module Q.brixx XE D101

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Measurement Module - Q.brixx XE D101 - Gantner Instruments, Inc.
San Diego, CA, United States
Digital Measurement Module
Q.brixx XE D101
Digital Measurement Module Q.brixx XE D101
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM
  • State in and output: process- and host controlled
  • Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz
  • Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz
  • PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle
  • Time measurement
  • Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE D101
Product Name Digital Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Frequency or Pulse Output; Timer / Counter Output; PWM
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Data Acquisition - Analog Front End (AFE) - AFE1205E - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details