Gantner Instruments, Inc. Multichannel Module for Voltages Q.brixx XE A108-60V

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage ±60 V, isolation voltage 500 VDC High accuracy digitalization: 24 bit ADC, 20 kHz sample rate per channel 2 digital in and 2 digital outputs: input: state, tare, memory reset, output: state, Alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Galvanic isolation: channel to channel, power supply and interface, isolation voltage 500 VDC
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage ±60 V, isolation voltage 500 VDC High accuracy digitalization: 24 bit ADC, 20 kHz sample rate per channel 2 digital in and 2 digital outputs: input: state, tare, memory reset, output: state, Alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Galvanic isolation: channel to channel, power supply and interface, isolation voltage 500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multichannel Module for Voltages - Q.brixx XE A108-60V - Gantner Instruments, Inc.
San Diego, CA, United States
Multichannel Module for Voltages
Q.brixx XE A108-60V
Multichannel Module for Voltages Q.brixx XE A108-60V
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 galvanic isolated input channels: differential voltage ±60 V, isolation voltage 500 VDC High accuracy digitalization: 24 bit ADC, 20 kHz sample rate per channel 2 digital in and 2 digital outputs: input: state, tare, memory reset, output: state, Alarm, threshold Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Galvanic isolation: channel to channel, power supply and interface, isolation voltage 500 VDC

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 8 galvanic isolated input channels: differential voltage ±60 V, isolation voltage 500 VDC
  • High accuracy digitalization: 24 bit ADC, 20 kHz sample rate per channel
  • 2 digital in and 2 digital outputs: input: state, tare, memory reset, output: state, Alarm, threshold
  • Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Galvanic isolation: channel to channel, power supply and interface, isolation voltage 500 VDC
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A108-60V
Product Name Multichannel Module for Voltages
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Status, Alarm
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data