Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
DC (distributed clock) for data synchronization
FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
Configurable PDO mapping to optimize the data throughput
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 … 30 VDC
Key Features
2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal
DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel
2 Analog output channels: ±10 VDC, 20 kHz update rate per channel
High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel
4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold
Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.
- DC (distributed clock) for data synchronization
- FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
- Configurable PDO mapping to optimize the data throughput
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 … 30 VDC
Key Features
- 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal
- DC and carrier frequency (CF) principle: 2.5 and 5 VDC excitation, 2.5 and 5 VDCeff excitation carrier frequency, 600 Hz or 4.8 kHz configurable per channel
- 2 Analog output channels: ±10 VDC, 20 kHz update rate per channel
- High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per channel
- 4 digital I/Os: input: state, tare, memory reset, output: state, alarm, threshold
- Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
- 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus