Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
Connectable to Controller Q.station X
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 ... 30 VDC
DIN rail mounting (EN60715)
Key Features
3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
Fast response time: 10 µs per channel
16 Digital inputs: status, single bit or bitset
Configurable logic: TTL or 24 VDC (according IEC 61131-2, Type 1)
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
- RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
- Connectable to Controller Q.station X
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 ... 30 VDC
- DIN rail mounting (EN60715)
Key Features
- 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- Fast response time: 10 µs per channel
- 16 Digital inputs: status, single bit or bitset
- Configurable logic: TTL or 24 VDC (according IEC 61131-2, Type 1)