Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
Connectable to Controller Q.station X
Electromagnetic Compatibility according to EN61000-4 and EN55011
Power supply 10 ... 30 VDC
DIN rail mounting (EN60715)
Key Features
4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV
Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm
Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
Categories: 1000 V CAT II and 600 V CAT III
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject.
- RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII
- Connectable to Controller Q.station X
- Electromagnetic Compatibility according to EN61000-4 and EN55011
- Power supply 10 ... 30 VDC
- DIN rail mounting (EN60715)
Key Features
- 4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV
- Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm
- Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
- Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
- Categories: 1000 V CAT II and 600 V CAT III