Gantner Instruments, Inc. Digital Measurement Module Q.bloxx XE D101

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Measurement Module - Q.bloxx XE D101 - Gantner Instruments, Inc.
San Diego, CA, United States
Digital Measurement Module
Q.bloxx XE D101
Digital Measurement Module Q.bloxx XE D101
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM State in and output: process- and host controlled Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle Time measurement Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 8 digital inputs and 8 digital outputs: configurable as counter, frequency and PWM
  • State in and output: process- and host controlled
  • Frequency in and output: frequency measurement up to 1 MHz (Chronos method), frequency output up to 10 kHz
  • Counter: for/backward counter, quadrature counter with reference zero recognition and missing teeth detection, up to 1 MHz
  • PWM in and output: measurement of duty cycle and frequency, output with variable frequency and/or duty cycle
  • Time measurement
  • Galvanic isolation: I/O-signals ( 4 x 4 I/Os) to power supply and to interface Isolation voltage 500 VDC
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE D101
Product Name Digital Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Frequency or Pulse Output; Timer / Counter Output; PWM
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1812-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B39 Current Output Module - 8B39-03 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details