Gantner Instruments, Inc. Analog Output Module With Digital I/Os Q.bloxx XE A109

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Analog output channels: voltage (±10 VDC) or current (0 - 20 mA), configurable per channel DAC-resolution 16 bit: 100 kHz each channel Outputs freely scalable 4 digital inputs and outputs: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out Frequency measurement: Frequency measurement up to 1 MHz, direction detection Counter: Forward-backward counter, quadrature counter with reference position recognition (reset/enable), up to 1 MHz PWM input: Measurement of duty cycle and frequency 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Analog output channels: voltage (±10 VDC) or current (0 - 20 mA), configurable per channel DAC-resolution 16 bit: 100 kHz each channel Outputs freely scalable 4 digital inputs and outputs: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out Frequency measurement: Frequency measurement up to 1 MHz, direction detection Counter: Forward-backward counter, quadrature counter with reference position recognition (reset/enable), up to 1 MHz PWM input: Measurement of duty cycle and frequency 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module With Digital I/Os - Q.bloxx XE A109 - Gantner Instruments, Inc.
San Diego, CA, United States
Analog Output Module With Digital I/Os
Q.bloxx XE A109
Analog Output Module With Digital I/Os Q.bloxx XE A109
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 Analog output channels: voltage (±10 VDC) or current (0 - 20 mA), configurable per channel DAC-resolution 16 bit: 100 kHz each channel Outputs freely scalable 4 digital inputs and outputs: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out Frequency measurement: Frequency measurement up to 1 MHz, direction detection Counter: Forward-backward counter, quadrature counter with reference position recognition (reset/enable), up to 1 MHz PWM input: Measurement of duty cycle and frequency 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 4 Analog output channels: voltage (±10 VDC) or current (0 - 20 mA), configurable per channel
  • DAC-resolution 16 bit: 100 kHz each channel
  • Outputs freely scalable
  • 4 digital inputs and outputs: configurable as 2 counter, 2 frequency, or 2 PWM inputs, 4 frequency out, 4 PWM output or 4 state out
  • Frequency measurement: Frequency measurement up to 1 MHz, direction detection
  • Counter: Forward-backward counter, quadrature counter with reference position recognition (reset/enable), up to 1 MHz
  • PWM input: Measurement of duty cycle and frequency
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE A109
Product Name Analog Output Module With Digital I/Os
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

6RTD Modbus RS-485 Remote I/O - ADAM-4015-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details