Gantner Instruments, Inc. Measurement Module for Temperature (RTD) and Resistance Q.bloxx XE A105

Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet
Description
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Module for Temperature (RTD) and Resistance - Q.bloxx XE A105 - Gantner Instruments, Inc.
San Diego, CA, United States
Measurement Module for Temperature (RTD) and Resistance
Q.bloxx XE A105
Measurement Module for Temperature (RTD) and Resistance Q.bloxx XE A105
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization. RS-485, 2-wire, EtherCAT (LVDS) FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100) High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged in modular, DIN Rail mountable enclosures that easily snap together for system expansion and are capable of measuring up to 100 kHz per channel with short cycle times and low jitter for accurate synchronization.

  • RS-485, 2-wire, EtherCAT (LVDS)
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC and DIN rail mounting (EN60715)

Key Features

  • 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection
  • High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 / 10K (for Pt100)
  • High-accuracy digitization: 24-bit ADC, 10 Hz sample rate per channel
  • Signal conditioning: linearization, filtering, average, scaling, min/max, RMS, arithmetic, alarm
  • 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.bloxx XE A105
Product Name Measurement Module for Temperature (RTD) and Resistance
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE5803ZCF - Lingto Electronic Limited
Specs
Digital I/O Channels 8 #
Resolution 14 bits
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details