The GS66508T is a 650 V enhancement mode gallium nitride power transistor designed for high-efficiency power conversion applications. It features a top-side cooled GaNPX® package with a 6.9 mm × 4.5 mm PCB footprint and a junction-to-case thermal resistance of 0.5 °C/W. The device has a continuous drain current rating of 30 A at 25 °C case temperature and an on-resistance of 50 mΩ at 25 °C. It supports gate drive voltages from 0 V to 6 V with transient tolerance up to ±20 V and exhibits zero reverse recovery charge. The part is RoHS 6 compliant and rated for a junction temperature range of -55 °C to +150 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | GS66508T-E02-MR |
| Product Name | MOSFET |