GaN Systems Inc. MOSFET GS66508B-E01-MR

Description
MOSFET 650V 30A E-Mode GaN
Description
MOSFET 650V 30A E-Mode GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66508B-E01-MR is a 650 V enhancement mode GaN transistor in a GaNPX® bottom-side cooled package with a 7.1 x 8.5 mm² footprint. It has a 50 mΩ on-resistance and a 30 A continuous drain current at 25 °C. The gate drive operates from 0 V to 6 V with transient tolerance up to ±20 V. Junction-to-case thermal resistance is 0.5 °C/W. Zero reverse recovery charge eliminates body diode losses. It is RoHS 6 compliant and supplied on a 7-inch mini-reel with 250 units. This variant shares the electrical and thermal ratings of the GS66508B series, including a -55 °C to +150 °C junction temperature range and 260 °C soldering tolerance.

Datasheet Summary
Powered by GS/AI

The GS66508B-E01-MR is a 650 V enhancement mode GaN transistor in a GaNPX® bottom-side cooled package with a 7.1 x 8.5 mm² footprint. It has a 50 mΩ on-resistance and a 30 A continuous drain current at 25 °C. The gate drive operates from 0 V to 6 V with transient tolerance up to ±20 V. Junction-to-case thermal resistance is 0.5 °C/W. Zero reverse recovery charge eliminates body diode losses. It is RoHS 6 compliant and supplied on a 7-inch mini-reel with 250 units. This variant shares the electrical and thermal ratings of the GS66508B series, including a -55 °C to +150 °C junction temperature range and 260 °C soldering tolerance.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V 30A E-Mode GaN

MOSFET 650V 30A E-Mode GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number GS66508B-E01-MR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
Advanced Linear Devices, Inc.
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers