GaN Systems Inc. MOSFET GS66504B-E01-MR

Description
MOSFET 650V 15A E-Mode GaN
Description
MOSFET 650V 15A E-Mode GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66504B-E01-MR is a bottom-side cooled 650 V enhancement mode gallium nitride transistor in a GaNPX® package with a 5.0 x 6.6 mm² PCB footprint. It has a drain-source on-resistance of 100 mΩ at 25 °C and a continuous drain current rating of 15 A at 25 °C case temperature. The device supports gate drive voltages from 0 V to 6 V and withstands transient gate voltages from -20 V to +10 V. It features zero reverse recovery loss, reverse current capability, and a junction-to-case thermal resistance of 1.0 °C/W. The transistor is RoHS 6 compliant and rated for operation from -55 °C to +150 °C junction temperature. It is supplied on a mini-reel with 250 units per reel.

Datasheet Summary
Powered by GS/AI

The GS66504B-E01-MR is a bottom-side cooled 650 V enhancement mode gallium nitride transistor in a GaNPX® package with a 5.0 x 6.6 mm² PCB footprint. It has a drain-source on-resistance of 100 mΩ at 25 °C and a continuous drain current rating of 15 A at 25 °C case temperature. The device supports gate drive voltages from 0 V to 6 V and withstands transient gate voltages from -20 V to +10 V. It features zero reverse recovery loss, reverse current capability, and a junction-to-case thermal resistance of 1.0 °C/W. The transistor is RoHS 6 compliant and rated for operation from -55 °C to +150 °C junction temperature. It is supplied on a mini-reel with 250 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V 15A E-Mode GaN

MOSFET 650V 15A E-Mode GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number GS66504B-E01-MR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
Advanced Linear Devices, Inc.
View Details
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers