The GS61008P-E05-MR is a bottom-side cooled 100 V enhancement mode GaN transistor in a GaNPX® package measuring 7.6 x 4.6 mm², designed for high-efficiency power conversion and fast switching applications. It has a drain-source on-resistance of 7 mΩ at 25 °C and a continuous drain current rating of 90 A at 25 °C case temperature. The device features zero reverse recovery loss, a gate drive voltage range of 0 V to 6 V, and a transient gate voltage tolerance of -20 V to +10 V. Thermal resistance from junction to case is 0.55 °C/W, with operation junction temperature ranging from -55 °C to +150 °C. The transistor is RoHS 6 compliant and supplied on a mini-reel for automated assembly.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | GS61008P-E05-MR |
| Product Name | MOSFET |