The GS61004B is a 100V enhancement mode GaN-on-Silicon power transistor designed for high-efficiency power conversion applications. It features a bottom-side cooled GaNPX® package measuring 4.6 x 4.4 mm², with a drain-to-source on-resistance of 15 mΩ at 25°C and a continuous drain current rating of 45 A. The device supports gate drive voltages from 0 V to 6 V with transient tolerance of -20 V to +10 V, and exhibits zero reverse recovery loss. Thermal resistance from junction to case is 1.1 °C/W, and it operates within a junction temperature range of -55 °C to +150 °C. The transistor is RoHS 6 compliant and packaged in a mini-reel format for surface-mount assembly.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | GS61004B-E01-MR |
| Product Name | MOSFET |