The RIO-471x0 is a compact PLC with Ethernet that is smart, easy-to-use and cost-effective. The RIO contains a fast RISC processor for handling I/O logic and is programmed using Galil's intuitive command language or using Galil's Ladder Interface software.
| Galil | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | RIO-47120-16 |
| Product Name | Pocket PLC with Ethernet/RS232 |
| Input | Analog Input; Optically Isolated |
| Output | Analog Output |
| Programming Options | RISC processor |
| Computer Interface Options | Single Serial Interface |
| Network Options | Ethernet |