Galaxy Wire and Cable, Inc. Mil-Spec Wire

Description
Galaxy is a leading supplier of mil-spec wire and can provide various types of mil-spec wire in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for military specification wire. Mil-spec wire is wire that has been designed to and meets specific standards set up by the US Department of Defense. These military specifications were created for the sole purpose of supporting military designs and applications. Typically, a mil-spec wire will be designated by having the letter "M" in front of a numeric code. Galaxy has the ability to help identify the best fit for any application or product that requires mil-spec wire.Galaxy is a leading supplier of UL/CSA wire with many types available in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for UL/CSA wire. UL wire (also called UL listed wire or UL approved wire) is wire that has been certified to meet the stringent standards of Underwriters Laboratories, Inc. (UL). CSA wire has been certified to meet the Canadian Standards Association (CSA) requirements. These ratings provide electrical rating ranges that a wire must meet. This allows the end user to accurately choose a wire that will function the way the product was intended. All UL/CSA wire will be printed and/or labeled showing which standard it meets. Galaxy works with customers to identify the best UL/CSA wire for any application or product.
Description
Galaxy is a leading supplier of mil-spec wire and can provide various types of mil-spec wire in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for military specification wire. Mil-spec wire is wire that has been designed to and meets specific standards set up by the US Department of Defense. These military specifications were created for the sole purpose of supporting military designs and applications. Typically, a mil-spec wire will be designated by having the letter "M" in front of a numeric code. Galaxy has the ability to help identify the best fit for any application or product that requires mil-spec wire.Galaxy is a leading supplier of UL/CSA wire with many types available in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for UL/CSA wire. UL wire (also called UL listed wire or UL approved wire) is wire that has been certified to meet the stringent standards of Underwriters Laboratories, Inc. (UL). CSA wire has been certified to meet the Canadian Standards Association (CSA) requirements. These ratings provide electrical rating ranges that a wire must meet. This allows the end user to accurately choose a wire that will function the way the product was intended. All UL/CSA wire will be printed and/or labeled showing which standard it meets. Galaxy works with customers to identify the best UL/CSA wire for any application or product.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Wire -  - Galaxy Wire and Cable, Inc.
Horsham, PA, USA
Mil-Spec Wire
Mil-Spec Wire
Galaxy is a leading supplier of mil-spec wire and can provide various types of mil-spec wire in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for military specification wire. Mil-spec wire is wire that has been designed to and meets specific standards set up by the US Department of Defense. These military specifications were created for the sole purpose of supporting military designs and applications. Typically, a mil-spec wire will be designated by having the letter "M" in front of a numeric code. Galaxy has the ability to help identify the best fit for any application or product that requires mil-spec wire.Galaxy is a leading supplier of UL/CSA wire with many types available in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for UL/CSA wire. UL wire (also called UL listed wire or UL approved wire) is wire that has been certified to meet the stringent standards of Underwriters Laboratories, Inc. (UL). CSA wire has been certified to meet the Canadian Standards Association (CSA) requirements. These ratings provide electrical rating ranges that a wire must meet. This allows the end user to accurately choose a wire that will function the way the product was intended. All UL/CSA wire will be printed and/or labeled showing which standard it meets. Galaxy works with customers to identify the best UL/CSA wire for any application or product.

Galaxy is a leading supplier of mil-spec wire and can provide various types of mil-spec wire in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for military specification wire. Mil-spec wire is wire that has been designed to and meets specific standards set up by the US Department of Defense. These military specifications were created for the sole purpose of supporting military designs and applications. Typically, a mil-spec wire will be designated by having the letter "M" in front of a numeric code. Galaxy has the ability to help identify the best fit for any application or product that requires mil-spec wire.Galaxy is a leading supplier of UL/CSA wire with many types available in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for UL/CSA wire. UL wire (also called UL listed wire or UL approved wire) is wire that has been certified to meet the stringent standards of Underwriters Laboratories, Inc. (UL). CSA wire has been certified to meet the Canadian Standards Association (CSA) requirements. These ratings provide electrical rating ranges that a wire must meet. This allows the end user to accurately choose a wire that will function the way the product was intended. All UL/CSA wire will be printed and/or labeled showing which standard it meets. Galaxy works with customers to identify the best UL/CSA wire for any application or product.

Supplier's Site

Technical Specifications

  Galaxy Wire and Cable, Inc.
Product Category Electrical Power Wires
Product Name Mil-Spec Wire
Product Type Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3504/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details