Gagemaker L.P. Calipers

Description
Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match your measurement requirements. Calipers of various sizes and material are available with either vernier, dial or electronic displays. English dial calipers are normally graduated in .001” and have either .100” or .200” range per rev. Metric dial calipers are normally graduated in 0.01mm or 0.02mm and have either 1.0mm or 2.0mm range per rev. Various styles of the Digimatic calipers (electronic displays) are offered in different versions with and without SPC outputs: standard electronic, solar powered, and an extra durable submersible option. Solar calipers never need a new battery as they work off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant. Gagemaker offers the following groups of Mitutoyo calipers base on display style: Dial Calipers Digimatic Calipers (Electronic/Digital) Vernier Calipers
Description
Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match your measurement requirements. Calipers of various sizes and material are available with either vernier, dial or electronic displays. English dial calipers are normally graduated in .001” and have either .100” or .200” range per rev. Metric dial calipers are normally graduated in 0.01mm or 0.02mm and have either 1.0mm or 2.0mm range per rev. Various styles of the Digimatic calipers (electronic displays) are offered in different versions with and without SPC outputs: standard electronic, solar powered, and an extra durable submersible option. Solar calipers never need a new battery as they work off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant. Gagemaker offers the following groups of Mitutoyo calipers base on display style: Dial Calipers Digimatic Calipers (Electronic/Digital) Vernier Calipers

Suppliers

Company
Product
Description
Supplier Links
Calipers -  - Gagemaker L.P.
Pasadena, TX, United States
Calipers
Calipers
Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match your measurement requirements. Calipers of various sizes and material are available with either vernier, dial or electronic displays. English dial calipers are normally graduated in .001” and have either .100” or .200” range per rev. Metric dial calipers are normally graduated in 0.01mm or 0.02mm and have either 1.0mm or 2.0mm range per rev. Various styles of the Digimatic calipers (electronic displays) are offered in different versions with and without SPC outputs: standard electronic, solar powered, and an extra durable submersible option. Solar calipers never need a new battery as they work off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant. Gagemaker offers the following groups of Mitutoyo calipers base on display style: Dial Calipers Digimatic Calipers (Electronic/Digital) Vernier Calipers

Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match your measurement requirements.

Calipers of various sizes and material are available with either vernier, dial or electronic displays. English dial calipers are normally graduated in .001” and have either .100” or .200” range per rev. Metric dial calipers are normally graduated in 0.01mm or 0.02mm and have either 1.0mm or 2.0mm range per rev.

Various styles of the Digimatic calipers (electronic displays) are offered in different versions with and without SPC outputs: standard electronic, solar powered, and an extra durable submersible option. Solar calipers never need a new battery as they work off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant.

Gagemaker offers the following groups of Mitutoyo calipers base on display style:

  • Dial Calipers
  • Digimatic Calipers (Electronic/Digital)
  • Vernier Calipers
Supplier's Site

Technical Specifications

  Gagemaker L.P.
Product Category Dimensional Gages and Instruments
Product Name Calipers
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English
Gage / Instrument Type Caliper
Gaging Technology Electronic (optional feature); Mechanical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bore Gauges - 7857872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
Display Dial / Analog / Direct Reading
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer Head, 25 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-25V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details