GAF Roofing Adhesive Matrix™ 102 SBS Membrane Adhesive

Description
Description MATRIX™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP™ adhesives have exclusive technology with superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Exclusive SURE GRIP™ Technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy Application…sprayer, brush or notched squeegee-maintains excellent low temperature flexibility Uses MATRIX™ 102 SBS Membrane Adhesive is a cold-applied adhesive for modified bitumen systems (in place of hot asphalt) to adhere: SBS base, interply & cap sheets Existing smooth asphalt roofs Type G2 asphalt coated glass base sheet
Description
Description MATRIX™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP™ adhesives have exclusive technology with superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Exclusive SURE GRIP™ Technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy Application…sprayer, brush or notched squeegee-maintains excellent low temperature flexibility Uses MATRIX™ 102 SBS Membrane Adhesive is a cold-applied adhesive for modified bitumen systems (in place of hot asphalt) to adhere: SBS base, interply & cap sheets Existing smooth asphalt roofs Type G2 asphalt coated glass base sheet

Suppliers

Company
Product
Description
Supplier Links
Roofing Adhesive - Matrix™ 102 SBS Membrane Adhesive - GAF
Parsippany, NJ, USA
Description MATRIX™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP™ adhesives have exclusive technology with superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system Exclusive SURE GRIP™ Technology with superior bonding strength and high flexibility Low odor formulation for a better environment for installer and building occupants Easy Application…sprayer, brush or notched squeegee-maintains excellent low temperature flexibility Uses MATRIX™ 102 SBS Membrane Adhesive is a cold-applied adhesive for modified bitumen systems (in place of hot asphalt) to adhere: SBS base, interply & cap sheets Existing smooth asphalt roofs Type G2 asphalt coated glass base sheet

Description
MATRIX™ 102 SBS Membrane Adhesive is an asbestos free, fiber reinforced rubberized adhesive with a bonding strength designed specifically for cold applied modified bitumen membranes. All SURE GRIP™ adhesives have exclusive technology with superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system
Superior bonding strength and high flexibility to accommodate temperature-related expansion and contraction of the roof system
Exclusive SURE GRIP™ Technology with superior bonding strength and high flexibility
Low odor formulation for a better environment for installer and building occupants
Easy Application…sprayer, brush or notched squeegee-maintains excellent low temperature flexibility
Uses
MATRIX™ 102 SBS Membrane Adhesive is a cold-applied adhesive for modified bitumen systems (in place of hot asphalt) to adhere:
SBS base, interply & cap sheets
Existing smooth asphalt roofs
Type G2 asphalt coated glass base sheet

Supplier's Site

Technical Specifications

  GAF
Product Category Industrial Adhesives
Product Number Matrix™ 102 SBS Membrane Adhesive
Product Name Roofing Adhesive
Cure / Technology Air Setting / Film Drying; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details