G.L. Huyett Eye Nut WEB-11

Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-11
Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-11

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - WEB-11 - Reid Supply
Norton Shores, MI, United States
Eye Nut
WEB-11
Eye Nut WEB-11
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-11

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires.


. WEB-11

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eye Nuts
Product Number WEB-11
Product Name Eye Nut
Rating Load Rated
Eye Shape Round
Material Steel; Carbon Steel
Finish Self-Colored Zinc Plated
Thread Size M12 x 1.75
Unlock Full Specs
to access all available technical data

Similar Products

Eye Nuts - 18905 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.5000 lbs (0.2268 kg)
View Details
Eyenuts WLL ton 2.2 - 421100220160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 2.43 tons (2.2 metric tons)
View Details
Eye Nut - Non Metric - SWMF0037EG - Pentair, Inc.
Specs
Eye Shape Round
Finish Galvanized; Zinc Plated
Units Inch
View Details
Eye Nut - Non Metric - 030 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Malleable Iron
Finish Plain Finish
Maximum Load 1.1 tons (0.9979 metric tons)
View Details