G.I.E. Inc. Basket Strainers Lined True Basket Strainer 1"

Description
Fabricated steel body and basket, zinc plated carbon steel bolting
Description
Fabricated steel body and basket, zinc plated carbon steel bolting

Suppliers

Company
Product
Description
Supplier Links
Basket Strainers - Lined True Basket Strainer 1
Spring Valley, OH, USA
Fabricated steel body and basket, zinc plated carbon steel bolting

Fabricated steel body and basket, zinc plated carbon steel bolting

Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Strainers
Product Number Lined True Basket Strainer 1"
Product Name Basket Strainers
Strainer Style Strainer Element
Strainer Type Simplex Basket
Applications General Purpose; Chemical; Medical / Pharmaceutical; Water
Media Liquid
Pressure Rating 150 to 300 psi (106 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Pump Strainers & Filters - 4582219 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details