G.I.E. Inc. PFA Lined Ball Check Valve 80 NB 3"

Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.
Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
PFA Lined Ball Check Valve - 80 NB 3
Spring Valley, OH, USA
PFA Lined Ball Check Valve
80 NB 3"
PFA Lined Ball Check Valve 80 NB 3"
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Features and Options:

  1. Guided Ball for troble free performance.
  2. Large open area for flow, results in lower pressure drops.
  3. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions.
  4. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball.
  5. Stainless steel fasteners are standard.
  6. Epoxy paint provided on external surfaces to provide protection from environmental corrosion.
  7. Suitable for both vertical as well as horizontal installation.
Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Industrial Valves
Product Number 80 NB 3"
Product Name PFA Lined Ball Check Valve
Valve Type Metal Seated; Ball Check; Check
Primary Material Ductile Iron; ASTM A394
Media Water
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
187 Axial Flow, 250 Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details