G.I.E. Inc. Automatic Diaphragm Valve 630-C

Description
The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. Compact- Low Profile With the specially designed flat-top bonnet, the GIE, Inc. actuator provides a strong, totally enclosed unit with extremely low over-all height. Wide Selection Actuators furnished in seven sizes to provide more efficient and economical use of available operating air pressures up to 200 psig. Longer Strokes Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design, air consumption is extremely low— in most instances less than half that of competition. Adjustability In the spring-closed actuator, the adjusting screw provides a convenient means of obtaining valve closure when line pressures are higher than expected. Adaptability Suitable for either pneumatic or hydraulic operation, the unit can be mounted in vertical, horizontal, or any intermediate position.
Description
The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. Compact- Low Profile With the specially designed flat-top bonnet, the GIE, Inc. actuator provides a strong, totally enclosed unit with extremely low over-all height. Wide Selection Actuators furnished in seven sizes to provide more efficient and economical use of available operating air pressures up to 200 psig. Longer Strokes Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design, air consumption is extremely low— in most instances less than half that of competition. Adjustability In the spring-closed actuator, the adjusting screw provides a convenient means of obtaining valve closure when line pressures are higher than expected. Adaptability Suitable for either pneumatic or hydraulic operation, the unit can be mounted in vertical, horizontal, or any intermediate position.

Suppliers

Company
Product
Description
Supplier Links
Automatic Diaphragm Valve - 630-C - G.I.E. Inc.
Spring Valley, OH, USA
Automatic Diaphragm Valve
630-C
Automatic Diaphragm Valve 630-C
The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. Compact- Low Profile With the specially designed flat-top bonnet, the GIE, Inc. actuator provides a strong, totally enclosed unit with extremely low over-all height. Wide Selection Actuators furnished in seven sizes to provide more efficient and economical use of available operating air pressures up to 200 psig. Longer Strokes Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design, air consumption is extremely low— in most instances less than half that of competition. Adjustability In the spring-closed actuator, the adjusting screw provides a convenient means of obtaining valve closure when line pressures are higher than expected. Adaptability Suitable for either pneumatic or hydraulic operation, the unit can be mounted in vertical, horizontal, or any intermediate position.

The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required.

Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F.

Compact- Low Profile
With the specially designed flat-top bonnet, the GIE, Inc. actuator provides a strong, totally enclosed unit with extremely low over-all height.
Wide Selection
Actuators furnished in seven sizes to provide more efficient and economical use of available operating air pressures up to 200 psig.

Longer Strokes
Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor.
Lower Air Consumption
Because of unique design, air consumption is extremely low— in most instances less than half that of competition.
Adjustability
In the spring-closed actuator, the adjusting screw provides a convenient means of obtaining valve closure when line pressures are higher than expected.
Adaptability
Suitable for either pneumatic or hydraulic operation, the unit can be mounted in vertical, horizontal, or any intermediate position.

Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Pneumatic Valve Actuators
Product Number 630-C
Product Name Automatic Diaphragm Valve
Valve Motion Rotary
Unlock Full Specs
to access all available technical data