G.I.E. Inc. PFA Lined Ball Check Valve 20 NB .75"

Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.
Description
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
PFA Lined Ball Check Valve - 20 NB .75
Spring Valley, OH, USA
PFA Lined Ball Check Valve
20 NB .75"
PFA Lined Ball Check Valve 20 NB .75"
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball. Stainless steel fasteners are standard. Epoxy paint provided on external surfaces to provide protection from environmental corrosion. Suitable for both vertical as well as horizontal installation.

Features and Options:

  1. Guided Ball for troble free performance.
  2. Large open area for flow, results in lower pressure drops.
  3. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions.
  4. Lined ball with metal insert can be provided on request instead ofsolid PTFE Ball.
  5. Stainless steel fasteners are standard.
  6. Epoxy paint provided on external surfaces to provide protection from environmental corrosion.
  7. Suitable for both vertical as well as horizontal installation.
Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Industrial Valves
Product Number 20 NB .75"
Product Name PFA Lined Ball Check Valve
Valve Type Metal Seated; Ball Check; Check
Primary Material Ductile Iron; ASTM A394
Media Water
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
2 suppliers