G. Bopp USA Inc. Single Layer Filter Mesh Betamesh-PLUS

Description
Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both parameters guarantee the highest levels of economy with Betamesh-PLUS. These meshes are used in applications as diverse as water filtration, biotech and pharmaceuticals, air and space travel and in green technologies. Please refer to our brochure for further information. - Materials DIN 1.4301 / AISI 304L, DIN 1.4401 / AISI 316L - Filter Fineness Geometric pore sizes: 5-125 µm
Datasheet
Description
Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both parameters guarantee the highest levels of economy with Betamesh-PLUS. These meshes are used in applications as diverse as water filtration, biotech and pharmaceuticals, air and space travel and in green technologies. Please refer to our brochure for further information. - Materials DIN 1.4301 / AISI 304L, DIN 1.4401 / AISI 316L - Filter Fineness Geometric pore sizes: 5-125 µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Filter Mesh - Betamesh-PLUS - G. Bopp USA Inc.
Wappingers Falls, NY, United States
Single Layer Filter Mesh
Betamesh-PLUS
Single Layer Filter Mesh Betamesh-PLUS
Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both parameters guarantee the highest levels of economy with Betamesh-PLUS. These meshes are used in applications as diverse as water filtration, biotech and pharmaceuticals, air and space travel and in green technologies. Please refer to our brochure for further information. - Materials DIN 1.4301 / AISI 304L, DIN 1.4401 / AISI 316L - Filter Fineness Geometric pore sizes: 5-125 µm

Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both parameters guarantee the highest levels of economy with Betamesh-PLUS. These meshes are used in applications as diverse as water filtration, biotech and pharmaceuticals, air and space travel and in green technologies. Please refer to our brochure for further information. - Materials DIN 1.4301 / AISI 304L, DIN 1.4401 / AISI 316L - Filter Fineness Geometric pore sizes: 5-125 µm

Supplier's Site Datasheet

Technical Specifications

  G. Bopp USA Inc.
Product Category Filter Elements
Product Number Betamesh-PLUS
Product Name Single Layer Filter Mesh
Type WireMesh
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
High Strength Melt Blown Filter Cartridge(HMBC-H) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Biological pharmacy, Microchemical engineering, Microelectronics
Filter Medium Material Polypropylene
View Details