Description
Ceramic PCB AIO203 Capability:
Finished board thickness
(0.25-0.38mm)+/-0.03
(0.38-0.635)+/-0.04m
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersio
Material AIN, AI203
Ceramic PCB AIO203 Materials Properties:
Item Unit Value Test Standard
Color / White 3.2
Density g/cm³ ≥ 3.7 GB/T 2413
Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598
Dielectric Constant 1MHz 9~10 GB/T 5594.4
Dielectric Strength KV/mm ≥ 17 GB/T 5593
Flexural Strength Mpa ≥ 350 GB/T 5593
Camber Length‰ ≤2‰
Surface Roughness Ra µ m 0.2~0.75 GB/T 6062
Water Absorption % 0 GB/T 3299—1996
Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5
Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593
| FX PCB Co., Ltd. | |
|---|---|
| Product Category | Printed Circuit Substrate Materials (PCB / PWB) |
| Product Name | Ceramic PCB AIO203 Material 3 |
| Materials | AIN, AI203 |