Manufacturer: RFE/Fuzetec
Win Source Part Number: 934239-FSMD300-24-29
Series: FSMD2920
Operating Temperature Range: -40°C ~ 85°C
Features: - PTC Resettable Fuse 24V Ih Surface Mount 2920 (7351 Metric), Concave
Package: Reel - TR
Package: 2920 (7351 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
RESETTABLE FUSE - SMD, 2920 SIZE Product overview: FSMD300-24-2920R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD300-24-2920R
RESETTABLE FUSE - SMD, 2920 SIZE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 934239-FSMD300-24-2920R | 150-FSMD300-24-2920R | FSMD300-24-2920R |
| Product Name | PTC Resettable Fuses - FSMD300-24-2920R | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Surface Mount |