Win Source Part Number: 1150729-FSMD200-24-2
Category: Circuit Protection>PTC Resettable Fuses
Series: FSMD2920
Package: Tape & Reel (TR)
Standard Package: 50
Mounting: SMD (SMT)
Thickness (Max): 0.031" (0.80mm)
Voltage - Max: 24V
Current - Max: 100 A
Current - Hold (Ih) (Max): 2 A
Current - Trip (It): 4 A
Time to Trip: 5 s
Package / Case: 2920 (7351 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 35 mOhms
Resistance - Post Trip (R1) (Max): 120 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FSMD200-24-2920
Approval Agency: cUL, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 1150729-FSMD200-24-2920-R |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) |