Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FSMD110-33R

Description
Win Source Part Number: 1109440-FSMD110-33R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 33V Current - Max: 100 A Current - Hold (Ih) (Max): 1.1 A Current - Trip (It): 2.2 A Time to Trip: 500 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 200 mOhms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD110-33RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1109440-FSMD110-33R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 33V Current - Max: 100 A Current - Hold (Ih) (Max): 1.1 A Current - Trip (It): 2.2 A Time to Trip: 500 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 200 mOhms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD110-33RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1109440-FSMD110-33R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1109440-FSMD110-33R
Circuit Protection - PTC Resettable Fuses 1109440-FSMD110-33R
Win Source Part Number: 1109440-FSMD110-33R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD1812 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 33V Current - Max: 100 A Current - Hold (Ih) (Max): 1.1 A Current - Trip (It): 2.2 A Time to Trip: 500 ms Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 200 mOhms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD110-33RTR Approval Agency: cUL, TUV, UL

Win Source Part Number: 1109440-FSMD110-33R
Category: Circuit Protection>PTC Resettable Fuses
Series: FSMD1812
Package: Tape & Reel (TR)
Standard Package: 50
Mounting: SMD (SMT)
Thickness (Max): 0.051" (1.30mm)
Voltage - Max: 33V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1.1 A
Current - Trip (It): 2.2 A
Time to Trip: 500 ms
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 60 mOhms
Resistance - Post Trip (R1) (Max): 200 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FSMD110-33RTR
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1109440-FSMD110-33R
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R1100-AP-14TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 400Ma, Radial; Product Range Bourns - 27AC8881 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.8000 amps
Response Time 3.80E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details