Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FSMD100-0805R

Description
Win Source Part Number: 1139922-FSMD100-0805 R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD0805 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.95 A Time to Trip: 300 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 210 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD100-0805RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1139922-FSMD100-0805 R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD0805 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.95 A Time to Trip: 300 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 210 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD100-0805RTR Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1139922-FSMD100-0805R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1139922-FSMD100-0805R
Circuit Protection - PTC Resettable Fuses 1139922-FSMD100-0805R
Win Source Part Number: 1139922-FSMD100-0805 R Category: Circuit Protection>PTC Resettable Fuses Series: FSMD0805 Package: Tape & Reel (TR) Standard Package: 50 Mounting: SMD (SMT) Thickness (Max): 0.071" (1.80mm) Voltage - Max: 6V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.95 A Time to Trip: 300 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Resistance - Initial (Ri) (Min): 60 mOhms Resistance - Post Trip (R1) (Max): 210 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FSMD100-0805RTR Approval Agency: cUL, TUV, UL

Win Source Part Number: 1139922-FSMD100-0805R
Category: Circuit Protection>PTC Resettable Fuses
Series: FSMD0805
Package: Tape & Reel (TR)
Standard Package: 50
Mounting: SMD (SMT)
Thickness (Max): 0.071" (1.80mm)
Voltage - Max: 6V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1 A
Current - Trip (It): 1.95 A
Time to Trip: 300 ms
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm)
Resistance - Initial (Ri) (Min): 60 mOhms
Resistance - Post Trip (R1) (Max): 210 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FSMD100-0805RTR
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1139922-FSMD100-0805R
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data