Manufacturer: Fuzetec
Win Source Part Number: 823609-FSMD050-24-12
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RESETTABLE FUSE - SMD, 1206 SIZE Product overview: FSMD050-24-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD050-24-1206R
24V 500mA 100A 1A 1206 Resettable Fuses ROHS
Circuit Protection - Resettable Fuses
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 823609-FSMD050-24-1206R | 150-FSMD050-24-1206R | FSMD050-24-1206R | FSMD050-24-1206R |
| Product Name | PTC Resettable Fuses - FSMD050-24-1206R | SMD Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - Resettable Fuses |
| Mounting | Surface Mount | |||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |