Fuzetec Technology Co., Ltd. SMD Circuit Protection Fuse FSMD035-0805-R

Description
RESETTABLE FUSE - SMD, 0805 SIZE Product overview: FSMD035-0805-R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD035-0805-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESETTABLE FUSE - SMD, 0805 SIZE Product overview: FSMD035-0805-R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD035-0805-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-FSMD035-0805-R
SMD Circuit Protection Fuse 150-FSMD035-0805-R
RESETTABLE FUSE - SMD, 0805 SIZE Product overview: FSMD035-0805-R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD035-0805-R can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - SMD, 0805 SIZE Product overview: FSMD035-0805-R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD035-0805-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - FSMD035-0805-R - 919400-FSMD035-0805-R - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FSMD035-0805-R
919400-FSMD035-0805-R
PTC Resettable Fuses - FSMD035-0805-R 919400-FSMD035-0805-R
Manufacturer: RFE/Fuzetec Win Source Part Number: 919400-FSMD035-0805- R Series: FSMD0805 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave Package: Reel - TR Package: 0805 (2012 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: RFE/Fuzetec
Win Source Part Number: 919400-FSMD035-0805-R
Series: FSMD0805
Operating Temperature Range: -40°C ~ 85°C
Features: - PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave
Package: Reel - TR
Package: 0805 (2012 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - FSMD035-0805-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FSMD035-0805-R
Circuit Protection - PTC Resettable Fuses FSMD035-0805-R
RESETTABLE FUSE - SMD, 0805 SIZE

RESETTABLE FUSE - SMD, 0805 SIZE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-FSMD035-0805-R 919400-FSMD035-0805-R FSMD035-0805-R
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - FSMD035-0805-R Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers