RESETTABLE FUSE - SMD, 0805 SIZE Product overview: FSMD010-24-0805-R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD010-24-0805-
Win Source Part Number: 1361629-FSMD010-24-0
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
Mfr: RFE/Fuzetec
Series: FSMD0805
Product Status: Active
Package / Case: 0805 (2012 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Thickness (Max): 0.039" (1.00mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 100 mA
Voltage - Max: 24V
Current - Trip (It): 300 mA
Time to Trip: 1.5 s
Resistance - Initial (Ri) (Min): 700 mOhms
Resistance - Post Trip (R1) (Max): 6 Ohms
RESETTABLE FUSE - SMD, 0805 SIZE
24V 100mA 100A 300mA 0805 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-FSMD010-24-0805-R | 1361629-FSMD010-24-0805-R | FSMD010-24-0805-R | FSMD010-24-0805-R |
| Product Name | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Surface Mount | Surface Mount | ||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |