Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRX017-60F

Description
Win Source Part Number: 1173481-FRX017-60F Category: Circuit Protection>PTC Resettable Fuses Series: FRX60 Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 170 mA Current - Trip (It): 340 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia (7.40mm) Resistance - Initial (Ri) (Min): 2 Ohms Resistance - Post Trip (R1) (Max): 8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FRX017-60F Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1173481-FRX017-60F Category: Circuit Protection>PTC Resettable Fuses Series: FRX60 Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 170 mA Current - Trip (It): 340 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia (7.40mm) Resistance - Initial (Ri) (Min): 2 Ohms Resistance - Post Trip (R1) (Max): 8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FRX017-60F Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1173481-FRX017-60F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1173481-FRX017-60F
Circuit Protection - PTC Resettable Fuses 1173481-FRX017-60F
Win Source Part Number: 1173481-FRX017-60F Category: Circuit Protection>PTC Resettable Fuses Series: FRX60 Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 170 mA Current - Trip (It): 340 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia (7.40mm) Resistance - Initial (Ri) (Min): 2 Ohms Resistance - Post Trip (R1) (Max): 8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: RFE/Fuzetec Other Names: 3451-FRX017-60F Approval Agency: cUL, TUV, UL

Win Source Part Number: 1173481-FRX017-60F
Category: Circuit Protection>PTC Resettable Fuses
Series: FRX60
Package: Bulk
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 170 mA
Current - Trip (It): 340 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia (7.40mm)
Resistance - Initial (Ri) (Min): 2 Ohms
Resistance - Post Trip (R1) (Max): 8 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FRX017-60F
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1173481-FRX017-60F
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R250-2-10CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R160-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details