Win Source Part Number: 1185933-FRX010-60F
Category: Circuit Protection>PTC Resettable Fuses
Series: FRX60
Package: Bulk
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 200 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia (7.40mm)
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.5 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: RFE/Fuzetec
Other Names: 3451-FRX010-60F
Approval Agency: cUL, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 1185933-FRX010-60F |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole |