Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRG1200-16F

Description
Win Source Part Number: 1361751-FRG1200-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.689" L x 0.142" W (17.50mm x 3.60mm) Height - Seated (Max): 1.102" (28.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 12 A Voltage - Max: 16V Current - Trip (It): 20.4 A Time to Trip: 16 s Resistance - Initial (Ri) (Min): 2 mOhms Resistance - Post Trip (R1) (Max): 9 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361751-FRG1200-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.689" L x 0.142" W (17.50mm x 3.60mm) Height - Seated (Max): 1.102" (28.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 12 A Voltage - Max: 16V Current - Trip (It): 20.4 A Time to Trip: 16 s Resistance - Initial (Ri) (Min): 2 mOhms Resistance - Post Trip (R1) (Max): 9 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361751-FRG1200-16F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361751-FRG1200-16F
Circuit Protection - PTC Resettable Fuses 1361751-FRG1200-16F
Win Source Part Number: 1361751-FRG1200-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.689" L x 0.142" W (17.50mm x 3.60mm) Height - Seated (Max): 1.102" (28.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 12 A Voltage - Max: 16V Current - Trip (It): 20.4 A Time to Trip: 16 s Resistance - Initial (Ri) (Min): 2 mOhms Resistance - Post Trip (R1) (Max): 9 mOhms

Win Source Part Number: 1361751-FRG1200-16F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRG
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.689" L x 0.142" W (17.50mm x 3.60mm)
Height - Seated (Max): 1.102" (28.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 12 A
Voltage - Max: 16V
Current - Trip (It): 20.4 A
Time to Trip: 16 s
Resistance - Initial (Ri) (Min): 2 mOhms
Resistance - Post Trip (R1) (Max): 9 mOhms

Buy Now Datasheet
Circuit Protection - Resettable Fuses - FRG1200-16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Resettable Fuses
FRG1200-16F
Circuit Protection - Resettable Fuses FRG1200-16F
Circuit Protection - Resettable Fuses

Circuit Protection - Resettable Fuses

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1361751-FRG1200-16F FRG1200-16F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers