10mA 5mA 800V Two-way thyristor TO-92 TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | MAC97A8G |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| Package Type | TO-92 |
| VDRM | 800 volts |
| ITSM | 8 amps |
| IGT | 5 mA |