100V 5A 3.1W 105mΩ@10V,4A 1.7V@250uA N Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FS5N10S |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| VGS(off) | 1.7 volts |