80mA 50mA 800V 1个双向可控硅 TO-3P TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BTA41-800BW |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| Package Type | TO-3P |
| VDRM | 800 volts |
| ITSM | 400 amps |
| IGT | 50 mA |