40mA 10mA 600V One-way thyristor TO-252AB(DPAK) TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BT151D |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| Package Type | DPAK |
| VDRM | 600 volts |
| ITSM | 95 amps |
| IGT | 10 mA |