20mA 10mA 800V Two-way thyristor TO-252 TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BT137D-800E |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| VDRM | 800 volts |
| ITSM | 65 amps |
| IGT | 10 mA |