45V 300mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847BS |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |
| fT | 200 MHz |