FUTEK Advanced Sensor Technology, Inc. PFP350 Female Port Pressure Sensor FSH00817

Description
PFP350 , 10000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
PFP350 , 10000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
PFP350 Female Port Pressure Sensor - FSH00817 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP350 Female Port Pressure Sensor
FSH00817
PFP350 Female Port Pressure Sensor FSH00817
PFP350 , 10000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

PFP350 , 10000 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH00817
Product Name PFP350 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D2Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2300C5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074091-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 232 psi (163 m H2O)
View Details