FUTEK Advanced Sensor Technology, Inc. PFP300 Female Port Pressure Sensor FSH00800

Description
PFP300 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
Description
PFP300 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Suppliers

Company
Product
Description
Supplier Links
PFP300 Female Port Pressure Sensor - FSH00800 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP300 Female Port Pressure Sensor
FSH00800
PFP300 Female Port Pressure Sensor FSH00800
PFP300 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

PFP300 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH00800
Product Name PFP300 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219161-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 2133340 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details