TFF325 , 50 in-oz , Reaction Torque Sensor , Standard , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | FSH00606 |
| Product Name | TFF325 Reaction Torque Sensor |
| Torque | 3.12 In-lbs (3.6 kg-cm) |
| Accuracy | -0.2000 to 0.2000 ±% Full Scale |
| Electrical Output | Voltage |
| Torque Sensor Type | Reaction |