Fuji Electric Corp. of America Electrical Cable/Wire VCT0.75X2C

Description
CABLE HEAVY HEAT RESIST 600V 0.75MM(2) 2CORE 100M. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE HEAVY HEAT RESIST 600V 0.75MM(2) 2CORE 100M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 45776689 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
45776689
Electrical Cable/Wire 45776689
CABLE HEAVY HEAT RESIST 600V 0.75MM(2) 2CORE 100M. FREE 2 YEAR RADWELL WARRANTY

CABLE HEAVY HEAT RESIST 600V 0.75MM(2) 2CORE 100M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 45776689
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Resolver cable - NEBM-M23G12-E-15-N-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details